Grayhill, Inc. Snap-in Panel Mount Butt Contact Pushbutton 30

Description
Grayhill’s pushbutton switches have been proven as a rugged solution for countless applications. Our pushbuttons employ a variety of contact mechanisms, circuitry, mounting and termination options. With such a wide variety available, it’s easy to find one that meets your requirements. But if you require customization, we can offer custom actuation force and travel distance, or custom termination and cabling options. Typical applications include: Security systems Industrial manufacturing equipment Casino gaming Audio/video equipment Avionics Fitness equipment Test and measurement equipment Customization can include: Custom caps and legends Custom detents (clicks) and tactile feel Multiple termination and cabling options Custom electronics Integration into a Grayhill custom front panel assembly
Datasheet
Description
Grayhill’s pushbutton switches have been proven as a rugged solution for countless applications. Our pushbuttons employ a variety of contact mechanisms, circuitry, mounting and termination options. With such a wide variety available, it’s easy to find one that meets your requirements. But if you require customization, we can offer custom actuation force and travel distance, or custom termination and cabling options. Typical applications include: Security systems Industrial manufacturing equipment Casino gaming Audio/video equipment Avionics Fitness equipment Test and measurement equipment Customization can include: Custom caps and legends Custom detents (clicks) and tactile feel Multiple termination and cabling options Custom electronics Integration into a Grayhill custom front panel assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap-in Panel Mount Butt Contact Pushbutton - 30 - Grayhill, Inc.
La Grange, IL, USA
Snap-in Panel Mount Butt Contact Pushbutton
30
Snap-in Panel Mount Butt Contact Pushbutton 30
Grayhill’s pushbutton switches have been proven as a rugged solution for countless applications. Our pushbuttons employ a variety of contact mechanisms, circuitry, mounting and termination options. With such a wide variety available, it’s easy to find one that meets your requirements. But if you require customization, we can offer custom actuation force and travel distance, or custom termination and cabling options. Typical applications include: Security systems Industrial manufacturing equipment Casino gaming Audio/video equipment Avionics Fitness equipment Test and measurement equipment Customization can include: Custom caps and legends Custom detents (clicks) and tactile feel Multiple termination and cabling options Custom electronics Integration into a Grayhill custom front panel assembly

Grayhill’s pushbutton switches have been proven as a rugged solution for countless applications. Our pushbuttons employ a variety of contact mechanisms, circuitry, mounting and termination options. With such a wide variety available, it’s easy to find one that meets your requirements. But if you require customization, we can offer custom actuation force and travel distance, or custom termination and cabling options.

Typical applications include:

  • Security systems
  • Industrial manufacturing equipment
  • Casino gaming
  • Audio/video equipment
  • Avionics
  • Fitness equipment
  • Test and measurement equipment

Customization can include:

  • Custom caps and legends
  • Custom detents (clicks) and tactile feel
  • Multiple termination and cabling options
  • Custom electronics
  • Integration into a Grayhill custom front panel assembly
Supplier's Site Datasheet
Sealed Construction, Snap in Panel Mount Butt Contact Pushbutton - 30 - Grayhill, Inc.
La Grange, IL, USA
Sealed Construction, Snap in Panel Mount Butt Contact Pushbutton
30
Sealed Construction, Snap in Panel Mount Butt Contact Pushbutton 30
Grayhill’s pushbutton switches have been proven as a rugged solution for countless applications. Our pushbuttons employ a variety of contact mechanisms, circuitry, mounting and termination options. With such a wide variety available, it’s easy to find one that meets your requirements. But if you require customization, we can offer custom actuation force and travel distance, or custom termination and cabling options. Typical applications include: Security systems Industrial manufacturing equipment Casino gaming Audio/video equipment Avionics Fitness equipment Test and measurement equipment Customization can include: Custom caps and legends Custom detents (clicks) and tactile feel Multiple termination and cabling options Custom electronics Integration into a Grayhill custom front panel assembly

Grayhill’s pushbutton switches have been proven as a rugged solution for countless applications. Our pushbuttons employ a variety of contact mechanisms, circuitry, mounting and termination options. With such a wide variety available, it’s easy to find one that meets your requirements. But if you require customization, we can offer custom actuation force and travel distance, or custom termination and cabling options.

Typical applications include:

  • Security systems
  • Industrial manufacturing equipment
  • Casino gaming
  • Audio/video equipment
  • Avionics
  • Fitness equipment
  • Test and measurement equipment

Customization can include:

  • Custom caps and legends
  • Custom detents (clicks) and tactile feel
  • Multiple termination and cabling options
  • Custom electronics
  • Integration into a Grayhill custom front panel assembly
Supplier's Site Datasheet
UL/CSA Recognized Butt Contact Pushbutton - 30 - Grayhill, Inc.
La Grange, IL, USA
UL/CSA Recognized Butt Contact Pushbutton
30
UL/CSA Recognized Butt Contact Pushbutton 30
Grayhill’s pushbutton switches have been proven as a rugged solution for countless applications. Our pushbuttons employ a variety of contact mechanisms, circuitry, mounting and termination options. With such a wide variety available, it’s easy to find one that meets your requirements. But if you require customization, we can offer custom actuation force and travel distance, or custom termination and cabling options. Typical applications include: Security systems Industrial manufacturing equipment Casino gaming Audio/video equipment Avionics Fitness equipment Test and measurement equipment Customization can include: Custom caps and legends Custom detents (clicks) and tactile feel Multiple termination and cabling options Custom electronics Integration into a Grayhill custom front panel assembly

Grayhill’s pushbutton switches have been proven as a rugged solution for countless applications. Our pushbuttons employ a variety of contact mechanisms, circuitry, mounting and termination options. With such a wide variety available, it’s easy to find one that meets your requirements. But if you require customization, we can offer custom actuation force and travel distance, or custom termination and cabling options.

Typical applications include:

  • Security systems
  • Industrial manufacturing equipment
  • Casino gaming
  • Audio/video equipment
  • Avionics
  • Fitness equipment
  • Test and measurement equipment

Customization can include:

  • Custom caps and legends
  • Custom detents (clicks) and tactile feel
  • Multiple termination and cabling options
  • Custom electronics
  • Integration into a Grayhill custom front panel assembly
Supplier's Site Datasheet
Sealed Construction, Threaded Panel Mount   Butt Contact Pushbutton - 30 - Grayhill, Inc.
La Grange, IL, USA
Sealed Construction, Threaded Panel Mount Butt Contact Pushbutton
30
Sealed Construction, Threaded Panel Mount Butt Contact Pushbutton 30
Grayhill’s pushbutton switches have been proven as a rugged solution for countless applications. Our pushbuttons employ a variety of contact mechanisms, circuitry, mounting and termination options. With such a wide variety available, it’s easy to find one that meets your requirements. But if you require customization, we can offer custom actuation force and travel distance, or custom termination and cabling options. Typical applications include: Security systems Industrial manufacturing equipment Casino gaming Audio/video equipment Avionics Fitness equipment Test and measurement equipment Customization can include: Custom caps and legends Custom detents (clicks) and tactile feel Multiple termination and cabling options Custom electronics Integration into a Grayhill custom front panel assembly

Grayhill’s pushbutton switches have been proven as a rugged solution for countless applications. Our pushbuttons employ a variety of contact mechanisms, circuitry, mounting and termination options. With such a wide variety available, it’s easy to find one that meets your requirements. But if you require customization, we can offer custom actuation force and travel distance, or custom termination and cabling options.

Typical applications include:

  • Security systems
  • Industrial manufacturing equipment
  • Casino gaming
  • Audio/video equipment
  • Avionics
  • Fitness equipment
  • Test and measurement equipment

Customization can include:

  • Custom caps and legends
  • Custom detents (clicks) and tactile feel
  • Multiple termination and cabling options
  • Custom electronics
  • Integration into a Grayhill custom front panel assembly
Supplier's Site Datasheet

Technical Specifications

  Grayhill, Inc. Grayhill, Inc. Grayhill, Inc. Grayhill, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 30 30 30 30
Product Name Snap-in Panel Mount Butt Contact Pushbutton Sealed Construction, Snap in Panel Mount Butt Contact Pushbutton UL/CSA Recognized Butt Contact Pushbutton Sealed Construction, Threaded Panel Mount Butt Contact Pushbutton
Actuator Specifications Raised (Plunger Style) Pushbutton Raised (Plunger Style) Pushbutton Raised (Plunger Style) Pushbutton Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 0.8" x 0.6" x 1.204" 0.69" Dia. , 0.54 Length 0.53" Dia. , 0.78" Length
Terminal Type Quick Connect/Blade Quick Connect/Blade Quick Connect/Blade Quick Connect/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-1-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-JGM-24D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
22mm Illuminated Projecting Push Buttons - 2ALP8LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
22mm Incandescent Module 800F PB - 800F-D1C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Closed (NC)
Max AC Voltage Rating 6 volts
Max DC Voltage Rating 6 volts
View Details