Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In
Grayhill 30-100 Push Button Switch
SWITCH, PUSHBUTTON, SPST, 150mA; Product Range:30 Series; Panel Cutout Diameter:15.2mm; Contact Configuration:SPST-N
SWITCH PUSH SPST-NO 0.15A 24V
Snap-in Panel Mount P/B Switch, SPST, Black Pushbutton
Pushbutton Switches PushBtn Switch SPST N.O. snap-in Black
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | GH7268-ND | 8780808 | 35K5739 | 30-100 | 70216766 | 30-100 |
| Product Name | Pushbutton Switches | Push Button Switches | Switch, Pushbutton, Spst, 150Ma; Product Range Grayhill | Switches - Pushbutton Switches | Snap-in Panel Mount P/B Switch, SPST, Black Pushbutton | Pushbutton Switches |
| Actuator Specifications | Round, Button | Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals | Snap-in | Solder Terminals | Quick Connect/Blade; Solder Terminals | Solder Lug |