Grayhill, Inc. Switch, Pushbutton, Spst-No, 1A, 220V; Product Range Grayhill 30-05-01-502-0707

Description
SWITCH, PUSHBUTTON, SPST-NO, 1A, 220V; Product Range:30 Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Contact Current AC Max:1A; Contact Voltage VAC:220V; Switch Terminals:Solder; Panel Cutout (H x W):- RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST-NO, 1A, 220V; Product Range:30 Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Contact Current AC Max:1A; Contact Voltage VAC:220V; Switch Terminals:Solder; Panel Cutout (H x W):- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst-No, 1A, 220V; Product Range Grayhill - 14M6733 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 1A, 220V; Product Range Grayhill
14M6733
Switch, Pushbutton, Spst-No, 1A, 220V; Product Range Grayhill 14M6733
SWITCH, PUSHBUTTON, SPST-NO, 1A, 220V; Product Range:30 Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Contact Current AC Max:1A; Contact Voltage VAC:220V; Switch Terminals:Solder; Panel Cutout (H x W):- RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 1A, 220V; Product Range:30 Series; Contact Configuration:SPST-NO; Switch Operation:Momentary; Contact Current AC Max:1A; Contact Voltage VAC:220V; Switch Terminals:Solder; Panel Cutout (H x W):- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 14M6733
Product Name Switch, Pushbutton, Spst-No, 1A, 220V; Product Range Grayhill
Switch Function Momentary Contact; Momentary
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals; Solder
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2213774-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Dome Style, Sealed, Subminiature, Momentary Action - P7-D - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features DustProof; Weather resistant or waterproof
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-012 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details