Grayhill, Inc. Binding Posts 29-104 GRN

Description
Binding Post Connector Standard Smooth, Spring Loaded Green Nickel
Request a Quote Datasheet
Description
Binding Post Connector Standard Smooth, Spring Loaded Green Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - GH7633-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
GH7633-ND
Binding Posts GH7633-ND
Binding Post Connector Standard Smooth, Spring Loaded Green Nickel

Binding Post Connector Standard Smooth, Spring Loaded Green Nickel

Buy Now Datasheet
Binding Post, 20A, Stud, Green; Product Range Grayhill - 11C4186 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 20A, Stud, Green; Product Range Grayhill
11C4186
Binding Post, 20A, Stud, Green; Product Range Grayhill 11C4186
BINDING POST, 20A, STUD, GREEN; Product Range:29 Series; Current Rating:20A; Voltage Rating:120V; Contact Plating:Nickel Plated Contacts; Connector Mounting:-; Connector Colour:Green; Contact Material:Brass; Colour:Green RoHS Compliant: Yes

BINDING POST, 20A, STUD, GREEN; Product Range:29 Series; Current Rating:20A; Voltage Rating:120V; Contact Plating:Nickel Plated Contacts; Connector Mounting:-; Connector Colour:Green; Contact Material:Brass; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GH7633-ND 11C4186
Product Name Binding Posts Binding Post, 20A, Stud, Green; Product Range Grayhill
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Contacts - E80416-1029 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Din Line Socket 4 Pole Schurter - 50H2545 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details