4850.34 -- DIN LINE SOCKET 4 POLE SCHURTER
SCHURTER Inc
Din Line Socket 4 Pole Schurter
4850.34
Description
DIN LINE SOCKET 4 POLE
Description
DIN LINE SOCKET 4 POLE
Suppliers
Din Line Socket 4 Pole Schurter
50H2545
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
50H2545 |
|
Product Name
|
Din Line Socket 4 Pole Schurter |
|
Connector Type
|
DIN Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug; Female / Jack
Geometry
Straight
View Details