Grayhill, Inc. Binding Posts 29-100 RED

Description
Binding Post Connector Standard Smooth, Spring Loaded Red Nickel
Request a Quote Datasheet
Description
Binding Post Connector Standard Smooth, Spring Loaded Red Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - GH7621-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
GH7621-ND
Binding Posts GH7621-ND
Binding Post Connector Standard Smooth, Spring Loaded Red Nickel

Binding Post Connector Standard Smooth, Spring Loaded Red Nickel

Buy Now Datasheet
Terminal, push-post; Noninsulated; 20 A; 120 VDC; Nickeled Brass; Red Cap - 70217202 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal, push-post; Noninsulated; 20 A; 120 VDC; Nickeled Brass; Red Cap
70217202
Terminal, push-post; Noninsulated; 20 A; 120 VDC; Nickeled Brass; Red Cap 70217202
1.44 in. Length, 8-32 Thread Post, 11⁄64 in. Mounting Hole Diameter, Polyethylene, Series 29s Quick connect⁄disconnect Only 7⁄8in. above board height High temperature spring style Press button and put lead in slot and release. Spring pressure assures firm, positive contact.

1.44 in. Length, 8-32 Thread Post, 11⁄64 in. Mounting Hole Diameter, Polyethylene, Series 29s

  • Quick connect⁄disconnect
  • Only 7⁄8in. above board height
  • High temperature spring style
    Press button and put lead in slot and release. Spring pressure assures firm, positive contact.
Supplier's Site
Binding Post, 20A, #8-32, Stud, Red; Product Range Grayhill - 28F417 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 20A, #8-32, Stud, Red; Product Range Grayhill
28F417
Binding Post, 20A, #8-32, Stud, Red; Product Range Grayhill 28F417
BINDING POST, 20A, #8-32, STUD, RED; Product Range:29 Series; Current Rating:20A; Voltage Rating:120V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; Colour:Red RoHS Compliant: Yes

BINDING POST, 20A, #8-32, STUD, RED; Product Range:29 Series; Current Rating:20A; Voltage Rating:120V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GH7621-ND 70217202 28F417
Product Name Binding Posts Terminal, push-post; Noninsulated; 20 A; 120 VDC; Nickeled Brass; Red Cap Binding Post, 20A, #8-32, Stud, Red; Product Range Grayhill
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-109-603-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers