Grayhill, Inc. Rotary Switches 19101-08UL

Description
Rotary Switch 8 Position SP8T 15A (AC), 1A (DC) 120VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 8 Position SP8T 15A (AC), 1A (DC) 120VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - GH7289-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
GH7289-ND
Rotary Switches GH7289-ND
Rotary Switch 8 Position SP8T 15A (AC), 1A (DC) 120VAC Panel Mount

Rotary Switch 8 Position SP8T 15A (AC), 1A (DC) 120VAC Panel Mount

Buy Now Datasheet
Switch, Rotary, Sp8T, 15A, 120V; No. Of Switch Positions Grayhill - 14M6645 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp8T, 15A, 120V; No. Of Switch Positions Grayhill
14M6645
Switch, Rotary, Sp8T, 15A, 120V; No. Of Switch Positions Grayhill 14M6645
SWITCH, ROTARY, SP8T, 15A, 120V; No. of Switch Positions:8 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:120V; Product Range:19 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP8T, 15A, 120V; No. of Switch Positions:8 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:120V; Product Range:19 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
19101-08UL
Rotary Switches 19101-08UL
Rotary Switches Rotary Switch Faston Terminals 8 Pos UL

Rotary Switches Rotary Switch Faston Terminals 8 Pos UL

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number GH7289-ND 14M6645 19101-08UL
Product Name Rotary Switches Switch, Rotary, Sp8T, 15A, 120V; No. Of Switch Positions Grayhill Rotary Switches
Actuator Type Flush Actuator
Current Rating 15.0 amps 15.0 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - SC12 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Rotary Switches - 2242252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 3
View Details