Grayhill, Inc. Pushbutton Switches 14SP-L1-03-W

Description
Pushbutton Switch SPST-NO Keyswitch, Illuminated Surface Mount
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Keyswitch, Illuminated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - GH7606TR-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH7606TR-ND
Pushbutton Switches GH7606TR-ND
Pushbutton Switch SPST-NO Keyswitch, Illuminated Surface Mount

Pushbutton Switch SPST-NO Keyswitch, Illuminated Surface Mount

Buy Now Datasheet
Pb Switch, Illum, Spst, 0.1A, 30Vdc, Wht; Product Range Grayhill - 53Y2839 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Spst, 0.1A, 30Vdc, Wht; Product Range Grayhill
53Y2839
Pb Switch, Illum, Spst, 0.1A, 30Vdc, Wht; Product Range Grayhill 53Y2839
PB SWITCH, ILLUM, SPST, 0.1A, 30VDC, WHT; Product Range:14 Series; Contact Configuration:SPST-N O; Switch Operation:-; Contact Current Max:100mA; Contact Voltage AC Nom:-; Illumination Color:White; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes

PB SWITCH, ILLUM, SPST, 0.1A, 30VDC, WHT; Product Range:14 Series; Contact Configuration:SPST-NO; Switch Operation:-; Contact Current Max:100mA; Contact Voltage AC Nom:-; Illumination Color:White; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
14SP-L1-03-W
Pushbutton Switches 14SP-L1-03-W
Pushbutton Switches Wht LED, Hgh Force Sealed SPST NO 907gf

Pushbutton Switches Wht LED, Hgh Force Sealed SPST NO 907gf

Buy Now Datasheet
Switches - Pushbutton Switches - 14SP-L1-03-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
14SP-L1-03-W
Switches - Pushbutton Switches 14SP-L1-03-W
SWITCH PUSH SPST-NO .1A 30V

SWITCH PUSH SPST-NO .1A 30V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number GH7606TR-ND 53Y2839 14SP-L1-03-W 14SP-L1-03-W
Product Name Pushbutton Switches Pb Switch, Illum, Spst, 0.1A, 30Vdc, Wht; Product Range Grayhill Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

PS Series Push Button Stations - PSNTSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details
Pushbutton Switches - 1241.2878.5-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details