The Grayhill 53Y2833 is a sealed surface mount SPST pushbutton switch designed for applications requiring reliable tactile feedback and LED illumination. It operates at a maximum contact current of 100 mA and a voltage of 30 VDC. The switch features a robust construction with an IP67 rating for dust and water resistance, making it suitable for harsh environments. It has a life expectancy of up to 1,000,000 cycles under specified conditions and can withstand mechanical shock and vibration per military standards. The switch is compatible with lead-free solder processes and is RoHS compliant. It is ideal for use in handheld remote controllers, medical devices, and various vehicles. The switch is available in multiple LED colors, providing visual feedback for user interaction.
Pushbutton Switch SPST-NO Keyswitch, Illuminated Surface Mount
Pushbutton Switch SPST-NO Keyswitch, Illuminated Surface Mount
Pushbutton Switch SPST-NO Keyswitch, Illuminated Surface Mount
SWITCH PUSH SPST-NO .1A 30V
PB SWITCH, ILLUM, SPST, 0.1A, 30VDC, WHT; Product Range:14 Series; Contact Configuration:SPST-N
Pushbutton Switches Wht LED, Med Force Sealed SPST NO 595gf
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | GH7600DKR-ND | GH7600CT-ND | 14SP-L1-02-W | 53Y2833 | 14SP-L1-02-W |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pb Switch, Illum, Spst, 0.1A, 30Vdc, Wht; Product Range Grayhill | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology |