Grayhill, Inc. Pushbutton Switches 14AP-L1-03-R

Description
Pushbutton Switch SPST-NO Keyswitch, Illuminated Surface Mount
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Keyswitch, Illuminated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - GH7593TR-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH7593TR-ND
Pushbutton Switches GH7593TR-ND
Pushbutton Switch SPST-NO Keyswitch, Illuminated Surface Mount

Pushbutton Switch SPST-NO Keyswitch, Illuminated Surface Mount

Buy Now Datasheet
Switches - Pushbutton Switches - 14AP-L1-03-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
14AP-L1-03-R
Switches - Pushbutton Switches 14AP-L1-03-R
SWITCH PUSH SPST-NO .1A 30V

SWITCH PUSH SPST-NO .1A 30V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
14AP-L1-03-R
Pushbutton Switches 14AP-L1-03-R
Pushbutton Switches Red LED, Hgh Force SPST NO 907gf

Pushbutton Switches Red LED, Hgh Force SPST NO 907gf

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number GH7593TR-ND 14AP-L1-03-R 14AP-L1-03-R
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT3012F02JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton - 922215 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details