Pushbutton Switch SPST-NC Standard Panel Mount, Rear
Switch, Pushbutton, SPST, N.C., Red Button
SWITCH PUSH SPST-NC 3A 115V
Pushbutton Switches SPST NC 3A Red Button, UL Rated
| DigiKey | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | GH7532-ND | 70216795 | 10-10UL | 10-10UL |
| Product Name | Pushbutton Switches | Switch, Pushbutton, SPST, N.C., Red Button | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Configuration | Normally Closed (NC) | Normally Closed (NC) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals | Quick Connect/Blade; Solder Terminals | Solder Terminals | Solder Lug |