Grayhill, Inc. Rotary Switches 09P60-04-1-05N

Description
Rotary Switch 5 Position SP5T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet
Description
Rotary Switch 5 Position SP5T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 09P60-04-1-05N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
09P60-04-1-05N-ND
Rotary Switches 09P60-04-1-05N-ND
Rotary Switch 5 Position SP5T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle

Rotary Switch 5 Position SP5T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
09P60-04-1-05N
Rotary Switches 09P60-04-1-05N
Rotary Switches Rotary Switch,Standard, PC mount, 60°, 4 deck, 1 pole/deck, 5 positions/pole, non-shorting

Rotary Switches Rotary Switch,Standard, PC mount, 60°, 4 deck, 1 pole/deck, 5 positions/pole, non-shorting

Buy Now Datasheet
Electricalswitch Rotary Notover5Amp Rohs Compliant Grayhill - 63K6809 - Newark, An Avnet Company
Chicago, IL, United States
Electricalswitch Rotary Notover5Amp Rohs Compliant Grayhill
63K6809
Electricalswitch Rotary Notover5Amp Rohs Compliant Grayhill 63K6809
ELECTRICALSWITCH ROTARY NOTOVER5AMP ROHS COMPLIANT: YES

ELECTRICALSWITCH ROTARY NOTOVER5AMP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 09P60-04-1-05N-ND 09P60-04-1-05N 63K6809
Product Name Rotary Switches Rotary Switches Electricalswitch Rotary Notover5Amp Rohs Compliant Grayhill
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 60 degrees
Number of Decks 4
Unlock Full Specs
to access all available technical data

Similar Products

22mm Extended Selector Switch Operators - 2AS2E-3 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
3 suppliers
High Security Keylock - CKL13EFW01-006 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Selector Switches - 1450624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 3
Terminal Type Screw Terminals; Screw
Features DustProof; Weather resistant or waterproof
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers