Pushbutton Switch SPDT Standard Panel Mount, Rear
Pushbutton Switches PushBtn Switch SPDT BBM Black Btn
Switch, Pushbutton, SPDT, BBM, Black Button, Solder Terminals
SWITCH, PUSHBUTTON, SPDT, 10A, 220V; Product Range:07 Series; Contact Configuration:SPDT; Switch Operation:-; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black; Contact Current AC Max:10A; Contact Voltage VAC:115V RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | GH7522-ND | 07-26 BLK | 70216793 | 23F973 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, SPDT, BBM, Black Button, Solder Terminals | Switch, Pushbutton, Spdt, 10A, 220V; Product Range Grayhill |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | |||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Solder Terminals | Solder Lug | Quick Connect/Blade; Solder Terminals | |
| Max Current Rating | 10 amps | 10 amps | 5 to 10 amps | 10 amps |