Gray Tools Canada Inc. 14 Pieces 12 Point Metric Mirror Chrome Wrench Set MC214

Description
Set Content: Contains: 7, 8, 10 ,12, 14, 16, 17, 20 ,22, 24, 26, 28, 30 Includes organizer # 94815 * Meets A.N.S.I. standards
Description
Set Content: Contains: 7, 8, 10 ,12, 14, 16, 17, 20 ,22, 24, 26, 28, 30 Includes organizer # 94815 * Meets A.N.S.I. standards

Suppliers

Company
Product
Description
Supplier Links
14 Pieces 12 Point Metric Mirror Chrome Wrench Set - MC214 - Gray Tools Canada Inc.
Brampton, Ontario, Canada
14 Pieces 12 Point Metric Mirror Chrome Wrench Set
MC214
14 Pieces 12 Point Metric Mirror Chrome Wrench Set MC214
Set Content: Contains: 7, 8, 10 ,12, 14, 16, 17, 20 ,22, 24, 26, 28, 30 Includes organizer # 94815 * Meets A.N.S.I. standards
Set Content:Contains: 7, 8, 10 ,12, 14, 16, 17, 20 ,22, 24, 26, 28, 30 Includes organizer # 94815

* Meets A.N.S.I. standards

Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Wrenches
Product Number MC214
Product Name 14 Pieces 12 Point Metric Mirror Chrome Wrench Set
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details