Gray Tools Canada Inc. Lever Hoists LH-3-5

Description
Lever Hoists
Description
Lever Hoists

Suppliers

Company
Product
Description
Supplier Links
Lever Hoists - LH-3-5 - Gray Tools Canada Inc.
Brampton, Ontario, Canada
Lever Hoists
LH-3-5
Lever Hoists LH-3-5
Lever Hoists

Lever Hoists

Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Hoists
Product Number LH-3-5
Product Name Lever Hoists
Type Lever
Unlock Full Specs
to access all available technical data

Similar Products

Lever Hoist Bulldog 750KG-6t WLL ton 6 - 501100600150070 - Certex UK
Specs
Unit Weight 68.4 lbs (31.0 kg)
Load Capacity 13228 lbs (5999 kg)
View Details
Monorail Air Hoist - EH 75 - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 8814.7 lbs (3997.6 kg)
View Details
Hoists - 2542608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Line Type Chain
Lift 9.8 ft (30 dm)
View Details
Lever Hoist - 653A - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Lever
View Details