GMY-26RPS/4 -- 26" PLASTIC HAND BOX
Gray Tools Canada Inc.
26" Plastic Hand Box
GMY-26RPS/4
Description
26" Plastic Hand Box
Description
26" Plastic Hand Box
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
GMY-26RPS/4 |
|
Product Name
|
26" Plastic Hand Box |
|
Use
|
Commercial
|
Unlock Full Specs
to access all available technical data
Similar Products
Use
Commercial; Industrial
Type
Drawer Cabinet
Features
Heavy Duty; Portable
View Details
Takachi Electronics Enclosure Co., Ltd.
Use
Industrial
Features
Portable
Material
Polyester • EVA
View Details
Type
Tool Cabinet
Material
Polyester
Height
7.68 inch (195 mm)
View Details
Use
Industrial
Type
Safety Cabinet
Features
Heavy Duty
View Details