DXG-22-1 -- 22.5" STEEL HAND BOX
Gray Tools Canada Inc.
22.5" Steel Hand Box
DXG-22-1
Description
22.5" Steel Hand Box
Description
22.5" Steel Hand Box
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
DXG-22-1 |
|
Product Name
|
22.5" Steel Hand Box |
|
Use
|
Commercial
|
Unlock Full Specs
to access all available technical data
Similar Products
Use
Commercial; Industrial
Type
Drawer Cabinet
Features
Heavy Duty
View Details
Takachi Electronics Enclosure Co., Ltd.
Use
Industrial
Features
Portable
Material
Polyester • EVA
View Details
Type
Tool Cabinet
Material
Nylon
Height
19.50 inch (495 mm)
View Details
Use
Industrial
Type
Safety Cabinet
Features
Heavy Duty
View Details