Gray Tools Canada Inc. 7 Pieces 3/8" Drive SAE Flare Nut Crowfoot Wrench Set 63907

Description
Set Content: Contains: 3/8", 7/16", 1/2", 9/16", 5/8", 11/16", 3/4" Includes: Rail * Meets A.N.S.I. standards
Description
Set Content: Contains: 3/8", 7/16", 1/2", 9/16", 5/8", 11/16", 3/4" Includes: Rail * Meets A.N.S.I. standards

Suppliers

Company
Product
Description
Supplier Links
7 Pieces 3/8" Drive SAE Flare Nut Crowfoot Wrench Set - 63907 - Gray Tools Canada Inc.
Brampton, Ontario, Canada
7 Pieces 3/8" Drive SAE Flare Nut Crowfoot Wrench Set
63907
7 Pieces 3/8" Drive SAE Flare Nut Crowfoot Wrench Set 63907
Set Content: Contains: 3/8", 7/16", 1/2", 9/16", 5/8", 11/16", 3/4" Includes: Rail * Meets A.N.S.I. standards
Set Content:Contains: 3/8", 7/16", 1/2", 9/16", 5/8", 11/16", 3/4"
Includes:Rail

* Meets A.N.S.I. standards

Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Wrenches
Product Number 63907
Product Name 7 Pieces 3/8" Drive SAE Flare Nut Crowfoot Wrench Set
Type Crowfoot
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details