Gray Tools Canada Inc. 3 Pieces 6 pt SAE 25° Offset Ratcheting Box Wrench Set 5203LR

Description
3 Pieces 6 Point SAE 25° Offset Ratcheting Box Wrench Set Set Content: Contains: 6 Pt: 1/4" x 5/16", 3/8" x 7/16", 1/2" x 9/16" * Meets A.N.S.I. standards
Description
3 Pieces 6 Point SAE 25° Offset Ratcheting Box Wrench Set Set Content: Contains: 6 Pt: 1/4" x 5/16", 3/8" x 7/16", 1/2" x 9/16" * Meets A.N.S.I. standards

Suppliers

Company
Product
Description
Supplier Links
3 Pieces 6 pt SAE 25° Offset Ratcheting Box Wrench Set - 5203LR - Gray Tools Canada Inc.
Brampton, Ontario, Canada
3 Pieces 6 pt SAE 25° Offset Ratcheting Box Wrench Set
5203LR
3 Pieces 6 pt SAE 25° Offset Ratcheting Box Wrench Set 5203LR
3 Pieces 6 Point SAE 25° Offset Ratcheting Box Wrench Set Set Content: Contains: 6 Pt: 1/4" x 5/16", 3/8" x 7/16", 1/2" x 9/16" * Meets A.N.S.I. standards

3 Pieces 6 Point SAE 25° Offset Ratcheting Box Wrench Set

Set Content:Contains: 6 Pt: 1/4" x 5/16", 3/8" x 7/16", 1/2" x 9/16"

* Meets A.N.S.I. standards

Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Wrenches
Product Number 5203LR
Product Name 3 Pieces 6 pt SAE 25° Offset Ratcheting Box Wrench Set
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details