Graphic Controls 110x450 Blk Ribbon Smartdate 2i100 3410 32019351

Description
Graphic Controls thermal transfer ribbons are the ideal choice forcoding directly onto flexible packaging. Our thermal transfer ribbonsoffer excellent print quality combined with high durability on abroader range of flexible packaging substrates. Your expiration dates, lot numbers, barcodes and graphics will be crisp, clean, durable and legible Long ribbon lengths and fast print speeds up to 600 mm/sec (24 ips) for maximum efficiency. Ribbons in black, white, silver and 9 other colors. Leading companies in the pharmaceutical, food, confectionary and many other industries are using our ribbons.
Description
Graphic Controls thermal transfer ribbons are the ideal choice forcoding directly onto flexible packaging. Our thermal transfer ribbonsoffer excellent print quality combined with high durability on abroader range of flexible packaging substrates. Your expiration dates, lot numbers, barcodes and graphics will be crisp, clean, durable and legible Long ribbon lengths and fast print speeds up to 600 mm/sec (24 ips) for maximum efficiency. Ribbons in black, white, silver and 9 other colors. Leading companies in the pharmaceutical, food, confectionary and many other industries are using our ribbons.

Suppliers

Company
Product
Description
Supplier Links
110x450 Blk Ribbon Smartdate 2i100 3410 - 32019351 - Graphic Controls
Buffalo, NY, USA
110x450 Blk Ribbon Smartdate 2i100 3410
32019351
110x450 Blk Ribbon Smartdate 2i100 3410 32019351
Graphic Controls thermal transfer ribbons are the ideal choice forcoding directly onto flexible packaging. Our thermal transfer ribbonsoffer excellent print quality combined with high durability on abroader range of flexible packaging substrates. Your expiration dates, lot numbers, barcodes and graphics will be crisp, clean, durable and legible Long ribbon lengths and fast print speeds up to 600 mm/sec (24 ips) for maximum efficiency. Ribbons in black, white, silver and 9 other colors. Leading companies in the pharmaceutical, food, confectionary and many other industries are using our ribbons.

Graphic Controls thermal transfer ribbons are the ideal choice forcoding directly onto flexible packaging. Our thermal transfer ribbonsoffer excellent print quality combined with high durability on abroader range of flexible packaging substrates.

  • Your expiration dates, lot numbers, barcodes and graphics will be crisp, clean, durable and legible
  • Long ribbon lengths and fast print speeds up to 600 mm/sec (24 ips) for maximum efficiency.
  • Ribbons in black, white, silver and 9 other colors.

Leading companies in the pharmaceutical, food, confectionary and many other industries are using our ribbons.

Supplier's Site

Technical Specifications

  Graphic Controls
Product Category Architectural Coatings
Product Number 32019351
Product Name 110x450 Blk Ribbon Smartdate 2i100 3410
Type Ink; Marking Material
Cure / Setting Technology Film Drying
Substrate Plastic; Wood; Other; Flexible Packaging
Coating Material Resin; Water
Cure Temperature 40 to 120 F (4 to 49 C)
Unlock Full Specs
to access all available technical data

Similar Products

Corrosion-Resistant Epoxy Primer 19P - 19P Series - FORREST Technical Coatings
Specs
Type Coating; Paint
Cure / Setting Technology Film Drying; Multicomponent
Substrate Concrete; Metallic; Steel
View Details
LUMIFLON™ FEVE Fluoropolymer Resins - LF-9721 - AGC Chemicals Americas, Inc.
Specs
Type Coating
Cure / Setting Technology Can Be Cured At Room or High Temperatures
Coating Material Fluoropolymers; Resin
View Details
Titebond 531 Moisture Control System - 1286 - Titebond
Specs
Type Coating
Substrate Concrete
Location / Orientation Floor
View Details
3M Aerospace and Aircraft Maintenance Division
Specs
Type Coating; Surface Protection Film
Coating Material Fluoropolymers; Resin
Form Film
View Details