Graphic Controls LLC offers you a risk-free conversion to the perfect inks for Drop-On-Demand (DOD) Large Character and fault detection ink jet coders.
| Graphic Controls | |
|---|---|
| Product Category | Architectural Coatings |
| Product Number | 32014953 |
| Product Name | Cleaner for Marsh Unicorn Printers |
| Type | Ink; Marking Material; Cleaner Cartridge |
| Cure / Setting Technology | Film Drying |
| Substrate | Wood; Other; Pourous Media |
| Coating Material | Water; Diethylene Glycol |
| Cure Temperature | 40 to 120 F (4 to 49 C) |