FORREST Technical Coatings Infernex Powder PS-1000 PS-1000

Description
Originally developed for exhausts, PS-1000 has earned its reputation for decades as the workhorse for protecting exhaust systems, engines, and silencers. It’s recognized by its black smooth finish and ability to withstand temperatures up to 1000° F (538° C). It also features excellent application properties, film quality, and superior over-bake stability when applied to properly-prepared ferrous and non-ferrous substrates. APPLICATIONS Exhaust systems Industrial silencers Engine parts Other high temperature applications
Request a Quote
Description
Originally developed for exhausts, PS-1000 has earned its reputation for decades as the workhorse for protecting exhaust systems, engines, and silencers. It’s recognized by its black smooth finish and ability to withstand temperatures up to 1000° F (538° C). It also features excellent application properties, film quality, and superior over-bake stability when applied to properly-prepared ferrous and non-ferrous substrates. APPLICATIONS Exhaust systems Industrial silencers Engine parts Other high temperature applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Infernex Powder PS-1000 is a decorative powder coating designed for high-temperature applications on both ferrous and non-ferrous metals. It is capable of withstanding temperatures up to 1000°F (538°C) and offers excellent application properties, film quality, and over-bake stability. The product is characterized by its black satin finish and smooth texture.

For optimal performance, surfaces must be pre-cleaned and prepared according to specific standards, with recommended abrasive blast cleaning to achieve the desired anchor profile. The coating can be applied using electrostatic methods, and it is advised to cure at 450°F (232°C) for 20 minutes, with a minimum film thickness of 1.5 mils (38.1 µm) and a maximum of 2.5 mils (63.5 µm).

The powder has a specific gravity of 2.1 and provides a theoretical coverage of 91.9 ft²/lb (18.8 m²/kg) at 1 mil thickness. It demonstrates strong adhesion, impact resistance, and excellent performance in salt spray tests, making it suitable for demanding environments such as exhaust systems and industrial applications. Proper storage conditions are recommended to maintain product quality.

Datasheet Summary
Powered by GS/AI

Infernex Powder PS-1000 is a decorative powder coating designed for high-temperature applications on both ferrous and non-ferrous metals. It is capable of withstanding temperatures up to 1000°F (538°C) and offers excellent application properties, film quality, and over-bake stability. The product is characterized by its black satin finish and smooth texture.

For optimal performance, surfaces must be pre-cleaned and prepared according to specific standards, with recommended abrasive blast cleaning to achieve the desired anchor profile. The coating can be applied using electrostatic methods, and it is advised to cure at 450°F (232°C) for 20 minutes, with a minimum film thickness of 1.5 mils (38.1 µm) and a maximum of 2.5 mils (63.5 µm).

The powder has a specific gravity of 2.1 and provides a theoretical coverage of 91.9 ft²/lb (18.8 m²/kg) at 1 mil thickness. It demonstrates strong adhesion, impact resistance, and excellent performance in salt spray tests, making it suitable for demanding environments such as exhaust systems and industrial applications. Proper storage conditions are recommended to maintain product quality.

Suppliers

Company
Product
Description
Supplier Links
Infernex Powder PS-1000 - PS-1000 - FORREST Technical Coatings
Eugene, OR, United States
Infernex Powder PS-1000
PS-1000
Infernex Powder PS-1000 PS-1000
Originally developed for exhausts, PS-1000 has earned its reputation for decades as the workhorse for protecting exhaust systems, engines, and silencers. It’s recognized by its black smooth finish and ability to withstand temperatures up to 1000° F (538° C). It also features excellent application properties, film quality, and superior over-bake stability when applied to properly-prepared ferrous and non-ferrous substrates. APPLICATIONS Exhaust systems Industrial silencers Engine parts Other high temperature applications

Originally developed for exhausts, PS-1000 has earned its reputation for decades as the workhorse for protecting exhaust systems, engines, and silencers. It’s recognized by its black smooth finish and ability to withstand temperatures up to 1000° F (538° C). It also features excellent application properties, film quality, and superior over-bake stability when applied to properly-prepared ferrous and non-ferrous substrates.

APPLICATIONS

  • Exhaust systems
  • Industrial silencers
  • Engine parts
  • Other high temperature applications
Supplier's Site Datasheet

Technical Specifications

  FORREST Technical Coatings
Product Category Industrial Coatings
Product Number PS-1000
Product Name Infernex Powder PS-1000
Type Coating; Powder Coating; Paint
Substrate Metallic; Steel
Cure / Setting Technology Thermoset
Features Touch-Up; Corrosion Resistant; Heat Resistant; Weather Resistant
Unlock Full Specs
to access all available technical data

Similar Products

Shopcoat Alkyd Primer 26P - 26P Series - FORREST Technical Coatings
FORREST Technical Coatings
Specs
Type Coating; Primer; Base Coat; Paint
Chemistry Alkyd; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
Substrate Metallic; Steel
View Details
Infernex Powder PSS-1000 - PSS-1000 - FORREST Technical Coatings
FORREST Technical Coatings
Specs
Type Coating; Powder Coating; Paint
Substrate Metallic; Steel
Cure / Setting Technology Thermoset
View Details
Forrest Industrial Enamels - Forrest Industrial Enamels - FORREST Technical Coatings
Specs
Type Coating; Clear Coat; Paint
Chemistry Alkyd; Resin
Substrate Metallic; Steel
View Details
Stove Bright 6302 Gold Aerosol Paint - 1A52H068 - FORREST Technical Coatings
Specs
Type Coating; Paint
Chemistry Resin; Silicone
Substrate Aluminum; Concrete; Metallic; Steel; Other
View Details