CAS DataLoggers USB Temperature, Humidity and CO2 Data Logger TandD TR-76Ui

Description
The TR-76Ui USB Temperature Humidity CO2 Data Logger is a three-channel logger designed to simultaneously measure and record carbon dioxide concentration, temperature and humidity. Making atmospheric pressure settings for the measurement location ensures more stable and accurate Carbon Dioxide measurements. The supplied software enables the user to download data recorded by TR-76Ui to PC via USB connection, whereby data from all three channels can be simultaneously viewed in graph or table form. The product is an all-in-one package that includes the data logger unit, sensors and software. We offer two types of packages with different temperature/humidity sensors depending on your required measurement range and accuracy needs. By using a Data Collector TR-57DCi (sold separately), it is possible to collect recorded data from the TR-76Ui via infrared communication and immediately check the collected data on the spot. This versatile data logger can be used in a wide range of applications from personal to business use; for measurements of home environment, CO2 measurements in offices and other buildings, and/or energy-saving measures such as ventilation and air conditioning controls. TandD TR-76Ui Wide CO2 measurement range of up to 5,000 ppm Logging capacity of 8,000 data sets View measurements on one easy-to-read graph Possible to save data as text for use with common spreadsheet software Transmit recorded data to PC via USB connection Temperature measurement range of 0 to 45°C Humidity measurement range of 10 to 90% RH Recording intervals from 1 second up to 60 minutes Dimensions: H96 x W66 x D46 mm Included batteries and sensor
Datasheet
Description
The TR-76Ui USB Temperature Humidity CO2 Data Logger is a three-channel logger designed to simultaneously measure and record carbon dioxide concentration, temperature and humidity. Making atmospheric pressure settings for the measurement location ensures more stable and accurate Carbon Dioxide measurements. The supplied software enables the user to download data recorded by TR-76Ui to PC via USB connection, whereby data from all three channels can be simultaneously viewed in graph or table form. The product is an all-in-one package that includes the data logger unit, sensors and software. We offer two types of packages with different temperature/humidity sensors depending on your required measurement range and accuracy needs. By using a Data Collector TR-57DCi (sold separately), it is possible to collect recorded data from the TR-76Ui via infrared communication and immediately check the collected data on the spot. This versatile data logger can be used in a wide range of applications from personal to business use; for measurements of home environment, CO2 measurements in offices and other buildings, and/or energy-saving measures such as ventilation and air conditioning controls. TandD TR-76Ui Wide CO2 measurement range of up to 5,000 ppm Logging capacity of 8,000 data sets View measurements on one easy-to-read graph Possible to save data as text for use with common spreadsheet software Transmit recorded data to PC via USB connection Temperature measurement range of 0 to 45°C Humidity measurement range of 10 to 90% RH Recording intervals from 1 second up to 60 minutes Dimensions: H96 x W66 x D46 mm Included batteries and sensor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Temperature, Humidity and CO2 Data Logger - TandD TR-76Ui - CAS DataLoggers
Chesterland, OH, USA
USB Temperature, Humidity and CO2 Data Logger
TandD TR-76Ui
USB Temperature, Humidity and CO2 Data Logger TandD TR-76Ui
The TR-76Ui USB Temperature Humidity CO2 Data Logger is a three-channel logger designed to simultaneously measure and record carbon dioxide concentration, temperature and humidity. Making atmospheric pressure settings for the measurement location ensures more stable and accurate Carbon Dioxide measurements. The supplied software enables the user to download data recorded by TR-76Ui to PC via USB connection, whereby data from all three channels can be simultaneously viewed in graph or table form. The product is an all-in-one package that includes the data logger unit, sensors and software. We offer two types of packages with different temperature/humidity sensors depending on your required measurement range and accuracy needs. By using a Data Collector TR-57DCi (sold separately), it is possible to collect recorded data from the TR-76Ui via infrared communication and immediately check the collected data on the spot. This versatile data logger can be used in a wide range of applications from personal to business use; for measurements of home environment, CO2 measurements in offices and other buildings, and/or energy-saving measures such as ventilation and air conditioning controls. TandD TR-76Ui Wide CO2 measurement range of up to 5,000 ppm Logging capacity of 8,000 data sets View measurements on one easy-to-read graph Possible to save data as text for use with common spreadsheet software Transmit recorded data to PC via USB connection Temperature measurement range of 0 to 45°C Humidity measurement range of 10 to 90% RH Recording intervals from 1 second up to 60 minutes Dimensions: H96 x W66 x D46 mm Included batteries and sensor

The TR-76Ui USB Temperature Humidity CO2 Data Logger is a three-channel logger designed to simultaneously measure and record carbon dioxide concentration, temperature and humidity. Making atmospheric pressure settings for the measurement location ensures more stable and accurate Carbon Dioxide measurements. The supplied software enables the user to download data recorded by TR-76Ui to PC via USB connection, whereby data from all three channels can be simultaneously viewed in graph or table form.

The product is an all-in-one package that includes the data logger unit, sensors and software. We offer two types of packages with different temperature/humidity sensors depending on your required measurement range and accuracy needs.

By using a Data Collector TR-57DCi (sold separately), it is possible to collect recorded data from the TR-76Ui via infrared communication and immediately check the collected data on the spot.

This versatile data logger can be used in a wide range of applications from personal to business use; for measurements of home environment, CO2 measurements in offices and other buildings, and/or energy-saving measures such as ventilation and air conditioning controls.

TandD TR-76Ui

  • Wide CO2 measurement range of up to 5,000 ppm
  • Logging capacity of 8,000 data sets
  • View measurements on one easy-to-read graph
  • Possible to save data as text for use with common spreadsheet software
  • Transmit recorded data to PC via USB connection
  • Temperature measurement range of 0 to 45°C
  • Humidity measurement range of 10 to 90% RH
  • Recording intervals from 1 second up to 60 minutes
  • Dimensions: H96 x W66 x D46 mm
  • Included batteries and sensor
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Moisture Meters
Product Number TandD TR-76Ui
Product Name USB Temperature, Humidity and CO2 Data Logger
Application Moisture / Water Content in Gases / Air
Features Datalogger; Battery Powered
Variables Measured Relative Humidity; Temperature; CO2 Measurement
Form Factor Instrument
Relative Humidity Range 10 to 90 %
Unlock Full Specs
to access all available technical data

Similar Products

Trace Moisture Analyzer - moisture.IQ - Panametrics
Specs
Application Moisture / Water Content in Fuel / Liquids; Moisture / Water Content in Gases / Air
Features Datalogger
Variables Measured DewPoint; Pressure (optional feature); Temperature (optional feature)
View Details
T15e - t15e - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Humidity, Moisture Sensors - 2330-LDH100-ND - DigiKey
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 185 F (-40 to 85 C)
Digital Outputs Analog Current
View Details
Humidity module HYT 271 with pluggable SIL contacts - HYT271 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details