The TR-74Ui Temperature Humidity Light Data Logger can simultaneously measure and record illuminance, ultraviolet light (UV), temperature and humidity. In addition to these, the TR-74Ui Temperature Humidity Light Data Logger is also capable of displaying cumulative illuminance and cumulative amount of ultraviolet light in the LCD display.
The product is an all-in-one package that includes the data logger unit, sensor and software. By simply connecting to a PC via a USB connection and carrying out a few easy steps, the measurement and recording of data can be started.
| CAS DataLoggers | |
|---|---|
| Product Category | Moisture Meters |
| Product Number | TandD TR-74Ui |
| Product Name | Wireless Temperature, Humidity, Luminence and UV Data Logger |
| Application | Moisture / Water Content in Gases / Air |
| Features | Datalogger; Battery Powered |
| Variables Measured | Relative Humidity; Temperature; Luminance and UV |
| Form Factor | Instrument |
| Relative Humidity Range | 10 to 95 % |