CAS DataLoggers Wireless Temperature and Humidity Data Logger TandD RTR-507

Description
The RTR-507 Wireless Temperature Humidity Data Logger is fully compatible with TandD’s popular 500 series of wireless data loggers and collectors and records over a wider range, measuring temperature from -30°C to +80°C (-22°F to +176°F) as well as relative humidity levels from 0-99% RH. Temperature recordings are made at a high 0.3°C accuracy, and humidity readings at a 2.5% RH accuracy. Users can also calibrate using an internal adjustment function, making logging even easier. As with all of the RTR-500 product line, these new solutions enable automatic error-free data downloads for convenient data collection and retrieval. TandD RTR-507 Wide Range Temperature: -30°C to 80°C Wide Range Humidity: 0 to 99% RH High Accuracy Temperature: 0.3°C High Accuracy Humidity: 2.5% RH Calibrate w/Internal Adjustment Function Compatible with all RTR-500 Series Collectors Automatic Error Free Data Downloads Real Time Monitoring WebStorage Service available Additional Base Station required for communication
Datasheet
Description
The RTR-507 Wireless Temperature Humidity Data Logger is fully compatible with TandD’s popular 500 series of wireless data loggers and collectors and records over a wider range, measuring temperature from -30°C to +80°C (-22°F to +176°F) as well as relative humidity levels from 0-99% RH. Temperature recordings are made at a high 0.3°C accuracy, and humidity readings at a 2.5% RH accuracy. Users can also calibrate using an internal adjustment function, making logging even easier. As with all of the RTR-500 product line, these new solutions enable automatic error-free data downloads for convenient data collection and retrieval. TandD RTR-507 Wide Range Temperature: -30°C to 80°C Wide Range Humidity: 0 to 99% RH High Accuracy Temperature: 0.3°C High Accuracy Humidity: 2.5% RH Calibrate w/Internal Adjustment Function Compatible with all RTR-500 Series Collectors Automatic Error Free Data Downloads Real Time Monitoring WebStorage Service available Additional Base Station required for communication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Temperature and Humidity Data Logger - TandD RTR-507 - CAS DataLoggers
Chesterland, OH, USA
Wireless Temperature and Humidity Data Logger
TandD RTR-507
Wireless Temperature and Humidity Data Logger TandD RTR-507
The RTR-507 Wireless Temperature Humidity Data Logger is fully compatible with TandD’s popular 500 series of wireless data loggers and collectors and records over a wider range, measuring temperature from -30°C to +80°C (-22°F to +176°F) as well as relative humidity levels from 0-99% RH. Temperature recordings are made at a high 0.3°C accuracy, and humidity readings at a 2.5% RH accuracy. Users can also calibrate using an internal adjustment function, making logging even easier. As with all of the RTR-500 product line, these new solutions enable automatic error-free data downloads for convenient data collection and retrieval. TandD RTR-507 Wide Range Temperature: -30°C to 80°C Wide Range Humidity: 0 to 99% RH High Accuracy Temperature: 0.3°C High Accuracy Humidity: 2.5% RH Calibrate w/Internal Adjustment Function Compatible with all RTR-500 Series Collectors Automatic Error Free Data Downloads Real Time Monitoring WebStorage Service available Additional Base Station required for communication

The RTR-507 Wireless Temperature Humidity Data Logger is fully compatible with TandD’s popular 500 series of wireless data loggers and collectors and records over a wider range, measuring temperature from -30°C to +80°C (-22°F to +176°F) as well as relative humidity levels from 0-99% RH. Temperature recordings are made at a high 0.3°C accuracy, and humidity readings at a 2.5% RH accuracy. Users can also calibrate using an internal adjustment function, making logging even easier. As with all of the RTR-500 product line, these new solutions enable automatic error-free data downloads for convenient data collection and retrieval.

TandD RTR-507

  • Wide Range Temperature: -30°C to 80°C
  • Wide Range Humidity: 0 to 99% RH
  • High Accuracy Temperature: 0.3°C
  • High Accuracy Humidity: 2.5% RH
  • Calibrate w/Internal Adjustment Function
  • Compatible with all RTR-500 Series Collectors
  • Automatic Error Free Data Downloads
  • Real Time Monitoring
  • WebStorage Service available
  • Additional Base Station required for communication
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Moisture Meters
Product Number TandD RTR-507
Product Name Wireless Temperature and Humidity Data Logger
Application Moisture / Water Content in Gases / Air
Features Datalogger; Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Instrument
Relative Humidity Range 0.0 to 99 %
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Hygrometer - Model SDHmini - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Wood Moisture Meter - 5858052 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content
Form Factor Meter
Relative Humidity Range 0.0 to 100 %
View Details
Humidity, Moisture Sensors - 2952-K5_5(200PF+/-50PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 302 F (-40 to 150 C)
Digital Outputs Capacitance
View Details