CAS DataLoggers USB Temperature, Humidity and Dew Point Data Logger Lascar EL-21CFR-2-LCD

Description
The Lascar EL-21CFR-2-LCD Temperature Humidity Dew Point Data Logger The Lascar EL-21CFR-2-LCD Temperature Humidity Dew Point Data Logger measures and stores over 16,000 temperature and humidity readings from -35 to +80°C (-31 to +176°F) and 0 to 100%RH range at a resolution of 0.5°C (1°F) and 0.5%RH. Easily set up the logger and view downloaded data by plugging the data logger into a PC’s USB port and using the free EasyLog software. Data, including calculated dew point, can be graphed, printed and exported to other applications for detailed analysis. The encrypted data has full audit tracking to comply with the requirements of 21CFR Part 11. The high contrast LCD can show a variety of temperature and humidity information. At the touch of a button, the user can cycle between the current temperature and humidity, along with the maximum and minimum stored values for temperature and humidity. The EL-21CFR-2-LCD Temperature Humidity Dew Point Data Logger is supplied with a lithium metal battery, giving up to 2 years’ logging life. The logger is protected against ingress from water and dust to IP67 standard when the cap is fitted. Lascar EL-21CFR-2-LCD -35 to +80°C (-31 to +176°F) and 0 to 100%RH measurement range Logging rates between 10 seconds and 12 hours High contrast LCD, with two and a half digit temperature and humidity display function Immediate, delayed and push-to-start logging Use as part of a 21CFR Part 11 compliant system EasyLog 21CFR Software available as a free download
Datasheet
Description
The Lascar EL-21CFR-2-LCD Temperature Humidity Dew Point Data Logger The Lascar EL-21CFR-2-LCD Temperature Humidity Dew Point Data Logger measures and stores over 16,000 temperature and humidity readings from -35 to +80°C (-31 to +176°F) and 0 to 100%RH range at a resolution of 0.5°C (1°F) and 0.5%RH. Easily set up the logger and view downloaded data by plugging the data logger into a PC’s USB port and using the free EasyLog software. Data, including calculated dew point, can be graphed, printed and exported to other applications for detailed analysis. The encrypted data has full audit tracking to comply with the requirements of 21CFR Part 11. The high contrast LCD can show a variety of temperature and humidity information. At the touch of a button, the user can cycle between the current temperature and humidity, along with the maximum and minimum stored values for temperature and humidity. The EL-21CFR-2-LCD Temperature Humidity Dew Point Data Logger is supplied with a lithium metal battery, giving up to 2 years’ logging life. The logger is protected against ingress from water and dust to IP67 standard when the cap is fitted. Lascar EL-21CFR-2-LCD -35 to +80°C (-31 to +176°F) and 0 to 100%RH measurement range Logging rates between 10 seconds and 12 hours High contrast LCD, with two and a half digit temperature and humidity display function Immediate, delayed and push-to-start logging Use as part of a 21CFR Part 11 compliant system EasyLog 21CFR Software available as a free download
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Temperature, Humidity and Dew Point Data Logger - Lascar EL-21CFR-2-LCD - CAS DataLoggers
Chesterland, OH, USA
USB Temperature, Humidity and Dew Point Data Logger
Lascar EL-21CFR-2-LCD
USB Temperature, Humidity and Dew Point Data Logger Lascar EL-21CFR-2-LCD
The Lascar EL-21CFR-2-LCD Temperature Humidity Dew Point Data Logger The Lascar EL-21CFR-2-LCD Temperature Humidity Dew Point Data Logger measures and stores over 16,000 temperature and humidity readings from -35 to +80°C (-31 to +176°F) and 0 to 100%RH range at a resolution of 0.5°C (1°F) and 0.5%RH. Easily set up the logger and view downloaded data by plugging the data logger into a PC’s USB port and using the free EasyLog software. Data, including calculated dew point, can be graphed, printed and exported to other applications for detailed analysis. The encrypted data has full audit tracking to comply with the requirements of 21CFR Part 11. The high contrast LCD can show a variety of temperature and humidity information. At the touch of a button, the user can cycle between the current temperature and humidity, along with the maximum and minimum stored values for temperature and humidity. The EL-21CFR-2-LCD Temperature Humidity Dew Point Data Logger is supplied with a lithium metal battery, giving up to 2 years’ logging life. The logger is protected against ingress from water and dust to IP67 standard when the cap is fitted. Lascar EL-21CFR-2-LCD -35 to +80°C (-31 to +176°F) and 0 to 100%RH measurement range Logging rates between 10 seconds and 12 hours High contrast LCD, with two and a half digit temperature and humidity display function Immediate, delayed and push-to-start logging Use as part of a 21CFR Part 11 compliant system EasyLog 21CFR Software available as a free download

The Lascar EL-21CFR-2-LCD Temperature Humidity Dew Point Data Logger

The Lascar EL-21CFR-2-LCD Temperature Humidity Dew Point Data Logger measures and stores over 16,000 temperature and humidity readings from -35 to +80°C (-31 to +176°F) and 0 to 100%RH range at a resolution of 0.5°C (1°F) and 0.5%RH.

Easily set up the logger and view downloaded data by plugging the data logger into a PC’s USB port and using the free EasyLog software. Data, including calculated dew point, can be graphed, printed and exported to other applications for detailed analysis. The encrypted data has full audit tracking to comply with the requirements of 21CFR Part 11.

The high contrast LCD can show a variety of temperature and humidity information. At the touch of a button, the user can cycle between the current temperature and humidity, along with the maximum and minimum stored values for temperature and humidity.

The EL-21CFR-2-LCD Temperature Humidity Dew Point Data Logger is supplied with a lithium metal battery, giving up to 2 years’ logging life. The logger is protected against ingress from water and dust to IP67 standard when the cap is fitted.

Lascar EL-21CFR-2-LCD

  • -35 to +80°C (-31 to +176°F) and 0 to 100%RH measurement range
  • Logging rates between 10 seconds and 12 hours
  • High contrast LCD, with two and a half digit temperature and humidity display function
  • Immediate, delayed and push-to-start logging
  • Use as part of a 21CFR Part 11 compliant system
  • EasyLog 21CFR Software available as a free download
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Moisture Meters
Product Number Lascar EL-21CFR-2-LCD
Product Name USB Temperature, Humidity and Dew Point Data Logger
Application Moisture / Water Content in Gases / Air
Features Datalogger; Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Instrument
Relative Humidity Range 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Hygrometers - 1232210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint
Form Factor Digital hygrometer
View Details
Chilled Mirror Hygrometer - Optica Series - Panametrics
Specs
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details
Halogen Moisture Analyzer HE73 (115V) - 30237205 - METTLER TOLEDO Thermal Analysis
Specs
Variables Measured Moisture Content
Form Factor Analyzer
Digital Outputs Serial Interface
View Details