CAS DataLoggers Single Phase AC Voltage and Current Data Logger Electrocorder EC-2VA

Description
This single phase data logger is specifically designed to monitor one voltage channel and one current. It allows you to monitor the main voltage supply and the load current, enabling staff to determine whether a voltage problem is load related or not. The Electrocorder range is designed to allow electrical distribution companies to cost effectively monitor single and three phase supplies. Our products allow voltage problems to be highlighted quickly for further investigation. The EC-2VA is designed to allow engineering staff to monitor single phase voltage and current. The voltage and current levels are stored with dates and times. With the backup battery, the Electrocorder can continue to record for a year. On the logger, recording is signified by a flashing green light. A red light advises users that the unit has completed recording. One voltage channel 300Vac, One current channel 300Aac Enables voltage and load problems to be highlighted for further investigation. One Voltage input (L1), one Current input (A1). Voltage channels record VAvg, VMax & VMin. Recorded data is uploaded via RS-232 to a PC for analysis with Free Electrosoft Software. Data stored in non-volatile memory. Memory capacity of 32,000 (true RMS) values per channel (10bit), up to 300 days continuous recording. Kit includes Logger, voltage input lead, Rogowski Coil, RS232 serial lead, software and carry case.
Datasheet
Description
This single phase data logger is specifically designed to monitor one voltage channel and one current. It allows you to monitor the main voltage supply and the load current, enabling staff to determine whether a voltage problem is load related or not. The Electrocorder range is designed to allow electrical distribution companies to cost effectively monitor single and three phase supplies. Our products allow voltage problems to be highlighted quickly for further investigation. The EC-2VA is designed to allow engineering staff to monitor single phase voltage and current. The voltage and current levels are stored with dates and times. With the backup battery, the Electrocorder can continue to record for a year. On the logger, recording is signified by a flashing green light. A red light advises users that the unit has completed recording. One voltage channel 300Vac, One current channel 300Aac Enables voltage and load problems to be highlighted for further investigation. One Voltage input (L1), one Current input (A1). Voltage channels record VAvg, VMax & VMin. Recorded data is uploaded via RS-232 to a PC for analysis with Free Electrosoft Software. Data stored in non-volatile memory. Memory capacity of 32,000 (true RMS) values per channel (10bit), up to 300 days continuous recording. Kit includes Logger, voltage input lead, Rogowski Coil, RS232 serial lead, software and carry case.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase AC Voltage and Current Data Logger - Electrocorder EC-2VA - CAS DataLoggers
Chesterland, OH, USA
Single Phase AC Voltage and Current Data Logger
Electrocorder EC-2VA
Single Phase AC Voltage and Current Data Logger Electrocorder EC-2VA
This single phase data logger is specifically designed to monitor one voltage channel and one current. It allows you to monitor the main voltage supply and the load current, enabling staff to determine whether a voltage problem is load related or not. The Electrocorder range is designed to allow electrical distribution companies to cost effectively monitor single and three phase supplies. Our products allow voltage problems to be highlighted quickly for further investigation. The EC-2VA is designed to allow engineering staff to monitor single phase voltage and current. The voltage and current levels are stored with dates and times. With the backup battery, the Electrocorder can continue to record for a year. On the logger, recording is signified by a flashing green light. A red light advises users that the unit has completed recording. One voltage channel 300Vac, One current channel 300Aac Enables voltage and load problems to be highlighted for further investigation. One Voltage input (L1), one Current input (A1). Voltage channels record VAvg, VMax & VMin. Recorded data is uploaded via RS-232 to a PC for analysis with Free Electrosoft Software. Data stored in non-volatile memory. Memory capacity of 32,000 (true RMS) values per channel (10bit), up to 300 days continuous recording. Kit includes Logger, voltage input lead, Rogowski Coil, RS232 serial lead, software and carry case.

This single phase data logger is specifically designed to monitor one voltage channel and one current. It allows you to monitor the main voltage supply and the load current, enabling staff to determine whether a voltage problem is load related or not.

The Electrocorder range is designed to allow electrical distribution companies to cost effectively monitor single and three phase supplies. Our products allow voltage problems to be highlighted quickly for further investigation. The EC-2VA is designed to allow engineering staff to monitor single phase voltage and current.

The voltage and current levels are stored with dates and times. With the backup battery, the Electrocorder can continue to record for a year. On the logger, recording is signified by a flashing green light. A red light advises users that the unit has completed recording.

  • One voltage channel 300Vac, One current channel 300Aac
  • Enables voltage and load problems to be highlighted for further investigation.
  • One Voltage input (L1), one Current input (A1).
  • Voltage channels record VAvg, VMax & VMin.
  • Recorded data is uploaded via RS-232 to a PC for analysis with Free Electrosoft Software.
  • Data stored in non-volatile memory. Memory capacity of 32,000 (true RMS) values per channel (10bit), up to 300 days continuous recording.
  • Kit includes Logger, voltage input lead, Rogowski Coil, RS232 serial lead, software and carry case.
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Power Quality Analyzers and Monitors
Product Number Electrocorder EC-2VA
Product Name Single Phase AC Voltage and Current Data Logger
Phase Single Phase
Number of Channels 2
Voltage Range 0 to 300 volts
Current Range 0 to 300 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Quality Analysers - 2889854 - RS Components, Ltd.
Specs
Phase Single Phase
View Details
Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details
Power Analyzer - PCE-PA 8000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase
Voltage Range 10 to 600 volts
Current Range 0 to 1200 amps
View Details