CAS DataLoggers Single Phase AC Voltage Logger Electrocorder EC-1V

Description
Single Phase Waterproof Voltage Logger The EC-1V data logger is widely used to monitor voltage variations on site, allowing voltage problems to be highlighted quickly for further investigation using traditional recorders. When recording the Electrocorder will store the average voltage over the period chosen (1 sec to 60 min), it will also record the highest (max) & lowest (min) cycle values during that period. Why is the Electrocorder better than other similarly priced competitors? The Electrocorder range uses a constant sampling technique, unlike the single reading of competitors. When the loggers start to record, they sample every channel 16 times per cycle, a cycle is 16ms at 60Hz and 20ms at 50Hz. At the end of each averaging period, 3 quantities are saved for each channel, the True RMS average, the Max, which is the highest cycle value during the period and the Min, lowest cycle value. This means that it will record all the peaks and troughs which are one cycle or longer. Single Phase 300Vac (Live/Hot to Neutral) Voltage recorder enables real voltage problems to be highlighted quickly for further investigation Electrosoft includes internal database to ensure effective management of distributed units Selectable measurement resolution to suit each situation, accurate to ±1% of reading + 1 Volt (90 – 260Vac) Small, safe & easy to use Records average voltage, max & min with date & time & stores information in non volatile memory Kit includes Logger, Carry Case, Electrosoft software, & RS- 232 serial lead Recorded data is uploaded to a PC for analysis with supplied free software
Datasheet
Description
Single Phase Waterproof Voltage Logger The EC-1V data logger is widely used to monitor voltage variations on site, allowing voltage problems to be highlighted quickly for further investigation using traditional recorders. When recording the Electrocorder will store the average voltage over the period chosen (1 sec to 60 min), it will also record the highest (max) & lowest (min) cycle values during that period. Why is the Electrocorder better than other similarly priced competitors? The Electrocorder range uses a constant sampling technique, unlike the single reading of competitors. When the loggers start to record, they sample every channel 16 times per cycle, a cycle is 16ms at 60Hz and 20ms at 50Hz. At the end of each averaging period, 3 quantities are saved for each channel, the True RMS average, the Max, which is the highest cycle value during the period and the Min, lowest cycle value. This means that it will record all the peaks and troughs which are one cycle or longer. Single Phase 300Vac (Live/Hot to Neutral) Voltage recorder enables real voltage problems to be highlighted quickly for further investigation Electrosoft includes internal database to ensure effective management of distributed units Selectable measurement resolution to suit each situation, accurate to ±1% of reading + 1 Volt (90 – 260Vac) Small, safe & easy to use Records average voltage, max & min with date & time & stores information in non volatile memory Kit includes Logger, Carry Case, Electrosoft software, & RS- 232 serial lead Recorded data is uploaded to a PC for analysis with supplied free software
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase AC Voltage Logger - Electrocorder EC-1V - CAS DataLoggers
Chesterland, OH, USA
Single Phase AC Voltage Logger
Electrocorder EC-1V
Single Phase AC Voltage Logger Electrocorder EC-1V
Single Phase Waterproof Voltage Logger The EC-1V data logger is widely used to monitor voltage variations on site, allowing voltage problems to be highlighted quickly for further investigation using traditional recorders. When recording the Electrocorder will store the average voltage over the period chosen (1 sec to 60 min), it will also record the highest (max) & lowest (min) cycle values during that period. Why is the Electrocorder better than other similarly priced competitors? The Electrocorder range uses a constant sampling technique, unlike the single reading of competitors. When the loggers start to record, they sample every channel 16 times per cycle, a cycle is 16ms at 60Hz and 20ms at 50Hz. At the end of each averaging period, 3 quantities are saved for each channel, the True RMS average, the Max, which is the highest cycle value during the period and the Min, lowest cycle value. This means that it will record all the peaks and troughs which are one cycle or longer. Single Phase 300Vac (Live/Hot to Neutral) Voltage recorder enables real voltage problems to be highlighted quickly for further investigation Electrosoft includes internal database to ensure effective management of distributed units Selectable measurement resolution to suit each situation, accurate to ±1% of reading + 1 Volt (90 – 260Vac) Small, safe & easy to use Records average voltage, max & min with date & time & stores information in non volatile memory Kit includes Logger, Carry Case, Electrosoft software, & RS- 232 serial lead Recorded data is uploaded to a PC for analysis with supplied free software

Single Phase Waterproof Voltage Logger

The EC-1V data logger is widely used to monitor voltage variations on site, allowing voltage problems to be highlighted quickly for further investigation using traditional recorders.

When recording the Electrocorder will store the average voltage over the period chosen (1 sec to 60 min), it will also record the highest (max) & lowest (min) cycle values during that period.

Why is the Electrocorder better than other similarly priced competitors? The Electrocorder range uses a constant sampling technique, unlike the single reading of competitors. When the loggers start to record, they sample every channel 16 times per cycle, a cycle is 16ms at 60Hz and 20ms at 50Hz. At the end of each averaging period, 3 quantities are saved for each channel, the True RMS average, the Max, which is the highest cycle value during the period and the Min, lowest cycle value. This means that it will record all the peaks and troughs which are one cycle or longer.

  • Single Phase 300Vac (Live/Hot to Neutral)
  • Voltage recorder enables real voltage problems to be highlighted quickly for further investigation
  • Electrosoft includes internal database to ensure effective management of distributed units
  • Selectable measurement resolution to suit each situation, accurate to ±1% of reading + 1 Volt (90 – 260Vac)
  • Small, safe & easy to use
  • Records average voltage, max & min with date & time & stores information in non volatile memory
  • Kit includes Logger, Carry Case, Electrosoft software, & RS- 232 serial lead
  • Recorded data is uploaded to a PC for analysis with supplied free software
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Power Quality Analyzers and Monitors
Product Number Electrocorder EC-1V
Product Name Single Phase AC Voltage Logger
Phase Single Phase
Voltage Range 30 to 300 volts
Electrical Parameters AC Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Power Analyzer - PCE-360 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase
Voltage Range 50 to 600 volts
Current Range 3 to 1000 amps
View Details
Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details