Grainger Industrial Supply Motor 6WY30

Description
WASHDOWN MOTOR, 1155RPM, 0.5HP, 208-230/460VAC, 50/60HZ, 0.9/1.8-1.9AMP. FREE 2 YEAR RADWELL WARRANTY
Description
WASHDOWN MOTOR, 1155RPM, 0.5HP, 208-230/460VAC, 50/60HZ, 0.9/1.8-1.9AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 97381673 - Radwell International
Willingboro, NJ, United States
WASHDOWN MOTOR, 1155RPM, 0.5HP, 208-230/460VAC, 50/60HZ, 0.9/1.8-1.9AMP. FREE 2 YEAR RADWELL WARRANTY

WASHDOWN MOTOR, 1155RPM, 0.5HP, 208-230/460VAC, 50/60HZ, 0.9/1.8-1.9AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 97381673
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Motors - AC, DC - 403-1113225019-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
Metric 24A-D Series Parallel Shaft DC Gearmotor - 1395 - Bodine Electric Company
Specs
Motor Type DC Motor
AC Voltage & Frequency 180
Output Power 0.0312 HP
View Details
Brushless DC-Gearmotors Series 2622 ... B SC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
 - PGM.WH60DL-179-1317Q Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0188 HP
View Details