Constar Motion Co., Ltd Precision Gearmotor with Planetary Gearbox(Epson gears) C1238...12PP...(2)

Description
12mm 2.5V DC Gearbox Motor Diameter: 12mm Length;37.6mm Voltage: 2.5V Speed: 100rpm Applications: medical equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products. Options: Lead wires length, Special coils A selected drive motor can be equipped with various precision gearboxes resulting in a Precision Gearmotor. The gearboxes are available in several structural configurations and a range of gear ratios, providing speed reduction at increased torque. These precision gearmotors are widely used in the fields of medical equipment, scientific instruments, industrial equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.
Request a Quote
Description
12mm 2.5V DC Gearbox Motor Diameter: 12mm Length;37.6mm Voltage: 2.5V Speed: 100rpm Applications: medical equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products. Options: Lead wires length, Special coils A selected drive motor can be equipped with various precision gearboxes resulting in a Precision Gearmotor. The gearboxes are available in several structural configurations and a range of gear ratios, providing speed reduction at increased torque. These precision gearmotors are widely used in the fields of medical equipment, scientific instruments, industrial equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Precision gearmotor with planetary gearbox for applications in medical equipment, security systems, audio and visual products, personal healthcare, and high-end hobby products. Housed in a 12mm diameter housing, 37.6mm long, rated for 2.5V operation with a 1:120 reduction ratio. No-load speed is 100 rpm, maximum torque is 166.6 mNm, and load torque is 19.6 mNm at 90 rpm. Operating temperature range is -10°C to +70°C. Weight is 15 g.

Datasheet Summary
Powered by GS/AI

Precision gearmotor with planetary gearbox for applications in medical equipment, security systems, audio and visual products, personal healthcare, and high-end hobby products. Housed in a 12mm diameter housing, 37.6mm long, rated for 2.5V operation with a 1:120 reduction ratio. No-load speed is 100 rpm, maximum torque is 166.6 mNm, and load torque is 19.6 mNm at 90 rpm. Operating temperature range is -10°C to +70°C. Weight is 15 g.

Suppliers

Company
Product
Description
Supplier Links
Precision Gearmotor with Planetary Gearbox(Epson gears) - C1238...12PP...(2) - Constar Motion Co., Ltd
Futian, Shenzhen, China
Precision Gearmotor with Planetary Gearbox(Epson gears)
C1238...12PP...(2)
Precision Gearmotor with Planetary Gearbox(Epson gears) C1238...12PP...(2)
12mm 2.5V DC Gearbox Motor Diameter: 12mm Length;37.6mm Voltage: 2.5V Speed: 100rpm Applications: medical equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products. Options: Lead wires length, Special coils A selected drive motor can be equipped with various precision gearboxes resulting in a Precision Gearmotor. The gearboxes are available in several structural configurations and a range of gear ratios, providing speed reduction at increased torque. These precision gearmotors are widely used in the fields of medical equipment, scientific instruments, industrial equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.

12mm 2.5V DC Gearbox Motor
Diameter: 12mm Length;37.6mm Voltage: 2.5V Speed: 100rpm
Applications: medical equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.
Options: Lead wires length, Special coils
A selected drive motor can be equipped with various precision gearboxes resulting in a Precision Gearmotor. The gearboxes are available in several structural configurations and a range of gear ratios, providing speed reduction at increased torque. These precision gearmotors are widely used in the fields of medical equipment, scientific instruments, industrial equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category Gearmotors
Product Number C1238...12PP...(2)
Product Name Precision Gearmotor with Planetary Gearbox(Epson gears)
DC Voltage Range 2.5 VDC
Continuous Torque 0.2 In-lbs (0.2000 kg-cm)
Gear Type Planetary
Gearbox Ratio 120 : 1
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - 10**...10*P... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gear Type Planetary
Gearbox Ratio 4 to 4096 : 1
View Details
Precision Gearmotor with Spur Gearbox - S15**...12MS... - Constar Motion Co., Ltd
Specs
DC Voltage Range 5.0 VDC
Gear Type Spur
Gearbox Ratio 2 to 7 : 1
View Details
Precision Gearmotor with Spur Gearbox - C16**...13MS... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Spur
View Details
Precision Gearmotor with Planetary Gearbox - 06**...06*P... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gear Type Planetary
Gearbox Ratio 23 to 1275 : 1
View Details