Grainger Industrial Supply Servo Motor 6K365

Description
GRAINGER, 6K365, 1-1/2 HP, GENERAL PURPOSE MOTOR,CAPACITOR-STAR T,3450 NAMEPLATE RPM,VOLTAGE 115/208-230,FRAME 56. FREE 2 YEAR RADWELL WARRANTY
Description
GRAINGER, 6K365, 1-1/2 HP, GENERAL PURPOSE MOTOR,CAPACITOR-STAR T,3450 NAMEPLATE RPM,VOLTAGE 115/208-230,FRAME 56. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 94282050 - Radwell International
Willingboro, NJ, United States
Servo Motor
94282050
Servo Motor 94282050
GRAINGER, 6K365, 1-1/2 HP, GENERAL PURPOSE MOTOR,CAPACITOR-STAR T,3450 NAMEPLATE RPM,VOLTAGE 115/208-230,FRAME 56. FREE 2 YEAR RADWELL WARRANTY

GRAINGER, 6K365, 1-1/2 HP, GENERAL PURPOSE MOTOR,CAPACITOR-START,3450 NAMEPLATE RPM,VOLTAGE 115/208-230,FRAME 56. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 94282050
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-R Micro Linear Servos for RC & Arduino 50mm 50:1 6 volts - L12-50-50-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 50 : 1
View Details
Brushless DC-Servomotors Series 1660 ... BHT 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 1.94 in-oz/amp (13.7 mN-m/amp)
View Details
DC motor /Micro DC Servo Motor - 10**M5...M... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 4096 : 1
View Details