Grainger Industrial Supply HVAC Air Filter 6B947

Description
AIR FILTER, HI CAP PLEATED, 18 X 20 X 1, PRICE PER EACH. FREE 2 YEAR RADWELL WARRANTY
Description
AIR FILTER, HI CAP PLEATED, 18 X 20 X 1, PRICE PER EACH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filter - 102678766 - Radwell International
Willingboro, NJ, United States
HVAC Air Filter
102678766
HVAC Air Filter 102678766
AIR FILTER, HI CAP PLEATED, 18 X 20 X 1, PRICE PER EACH. FREE 2 YEAR RADWELL WARRANTY

AIR FILTER, HI CAP PLEATED, 18 X 20 X 1, PRICE PER EACH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 102678766
Product Name HVAC Air Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

60mm Plastic Fan Filter Retainer - 09250-R - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
92mm Plastic Fan Filter Assembly - PFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.62 inch (92 mm)
View Details
O&W Repellency Glass Fiber Filter Media (OWFG) - HBY-OWGF-13 - Harbory Filtration
Specs
Construction Filter Media; HEPA / ULPA
Media Type Fiberglass
View Details