RS Components, Ltd. Pneumatic Filters 2030717

Description
LFMA-D-MIDI-A micro filter
Request a Quote
Description
LFMA-D-MIDI-A micro filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filters - 2030717 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Filters
2030717
Pneumatic Filters 2030717
LFMA-D-MIDI-A micro filter

LFMA-D-MIDI-A micro filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 2030717
Product Name Pneumatic Filters
Construction Pneumatic Filters
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Filters - 315924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 124 SCFM (210 m³/hr)
View Details
HVAC Air Filters - 7302805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Cotton, pet
Airflow 955 SCFM (1623 m³/hr)
View Details
HVAC Air Filters - 2560535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 39.37 inch (1000 mm)
View Details
HVAC Air Filters - 8279699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Bag Filters; Bag
Media Type Polypropylene
Features Multipocket
View Details