Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MANIFOLDS AND MANIFOLD SYSTEMS
GRAINGER INDUSTRIAL SUPPLY
4ZK30 -- PNEUMATIC MANIFOLD
Grainger Industrial Supply
Pneumatic Manifold
4ZK30
Description
MANIFOLD BLOCK 3/8INCH. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
MANIFOLD BLOCK 3/8INCH. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Pneumatic Manifold
51359534
Pneumatic Manifold
51359534
MANIFOLD BLOCK 3/8INCH. FREE 2 YEAR RADWELL WARRANTY
MANIFOLD BLOCK 3/8INCH. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Manifolds and Manifold Systems
Product Number
51359534
Product Name
Pneumatic Manifold
Unlock Full Specs
to access all available technical data
Similar Products
Paxton Products, an ITW company
Ionizing Can Rinser
Specs
Application
Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight
3" x 31" x 5.2"
Type
NPT
View Details
Festo Corporation
Branching module
MS6N-FRM-1/2
Specs
Application
General Purpose; Gas; Compressed Air (Pneumatic)
Size
1/2"
Body Material
Aluminum; Die-cast aluminum
View Details
Jergens, Inc.
Strip Manifolds
61801
Specs
Outlet
4
Body Material
Aluminum
View Details
HydraCheck Inc.
Pressure/Leak Test Manifold
Specs
Type
7/16" SAE (#4) Gauge Ports
Size
7/16"
Maximum Pressure
3000 psi (2111 m H2O)
View Details