Grainger Industrial Supply Gear Motor 4Z129

Description
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, PARALLEL, SINGLE SHAFT, 138 IN PER POUND TORQUE MAX, 36:1 RATIO, 1/8 HP, 50 RPM, 1.41 AMP, 90 VDC, DIE CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, PARALLEL, SINGLE SHAFT, 138 IN PER POUND TORQUE MAX, 36:1 RATIO, 1/8 HP, 50 RPM, 1.41 AMP, 90 VDC, DIE CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 40608914 - Radwell International
Willingboro, NJ, United States
Gear Motor
40608914
Gear Motor 40608914
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, PARALLEL, SINGLE SHAFT, 138 IN PER POUND TORQUE MAX, 36:1 RATIO, 1/8 HP, 50 RPM, 1.41 AMP, 90 VDC, DIE CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR MOTOR, PARALLEL, SINGLE SHAFT, 138 IN PER POUND TORQUE MAX, 36:1 RATIO, 1/8 HP, 50 RPM, 1.41 AMP, 90 VDC, DIE CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 40608914
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

SXA Gear Motor, 400V Batteryless - SXA15DW_-VL120-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.01 HP
Gearbox Ratio 25 : 1
Units Metric
View Details
845 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0020B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
L12-I Micro Linear Actuator with Internal Controller 30mm 100:1 12 volts - L12-30-100-12-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 100 : 1
View Details