Grainger Industrial Supply Motor 4M101

Description
MOTOR 1/2HP 1075RPM 3.9-4.3AMP 208-230V/60HZ 48YZ. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR 1/2HP 1075RPM 3.9-4.3AMP 208-230V/60HZ 48YZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 429938 - Radwell International
Willingboro, NJ, United States
Motor
429938
Motor 429938
MOTOR 1/2HP 1075RPM 3.9-4.3AMP 208-230V/60HZ 48YZ. FREE 2 YEAR RADWELL WARRANTY

MOTOR 1/2HP 1075RPM 3.9-4.3AMP 208-230V/60HZ 48YZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 429938
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Spur Gearbox - C12**...14MS... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Spur
View Details
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 9.6 VDC
View Details
200mm linear servo - P16-200-256-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297C-36V GP42-035 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 2.7 amps
View Details