Bodine Electric Company
Metric 24A-3F Series DC Right Angle Gearmotor
1094
Description
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Request a Quote
Email Supplier
Description
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Request a Quote
Email Supplier
Suppliers
Metric 24A-3F Series DC Right Angle Gearmotor
1094
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
- Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Supplier's Site
Technical Specifications
|
Product Category
|
Gearmotors |
|
Product Number
|
1094 |
|
Product Name
|
Metric 24A-3F Series DC Right Angle Gearmotor |
|
Motor Type
|
DC Motor
|
|
AC Voltage & Frequency
|
180
|
|
Output Power
|
0.0312 HP
|
|
Continuous Current
|
0.1800 amps
|
|
Continuous Torque
|
5.3 In-lbs (6.11 kg-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Motor Type
DC Motor
DC Voltage Range
130.0 VDC
Output Power
0.0588 HP
View Details
Motor Type
DC Motor
Continuous Current
1.3 to 1.7 amps
Continuous Torque
185.0 In-lbs (213 kg-cm)
View Details
Motor Type
DC Motor
Commutation
Brushless
Standard DC Voltage
24V
View Details
Motor Type
DC Motor
Commutation
Brushless
Standard DC Voltage
24V
View Details