Grainger Industrial Supply Motor 3M663

Description
DISCONTINUED BY MANUFACTURER, HVAC MOTOR: TOTALLY ENCLOSED AIR-OVER, 1/100 HP, 1,550 NAMEPLATE RPM, 1 SPEED, 115V AC, CCWSE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, HVAC MOTOR: TOTALLY ENCLOSED AIR-OVER, 1/100 HP, 1,550 NAMEPLATE RPM, 1 SPEED, 115V AC, CCWSE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 186544819 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, HVAC MOTOR: TOTALLY ENCLOSED AIR-OVER, 1/100 HP, 1,550 NAMEPLATE RPM, 1 SPEED, 115V AC, CCWSE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, HVAC MOTOR: TOTALLY ENCLOSED AIR-OVER, 1/100 HP, 1,550 NAMEPLATE RPM, 1 SPEED, 115V AC, CCWSE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 186544819
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
Stepper Gearmotor: 3.65
Specs
Motor Type Stepper Motor
Step Angle 1.80 degrees
Continuous Current 1.25 amps
View Details
Power Window Lift Motor - PGM-578-VEL - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.0268 HP
Gear Type Worm
View Details
B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4000 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details