Bodine Electric Company 48R-5H Series 3-Phase AC Inverter Duty Right Angle Gearmotor 2281

Description
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Rugged gearhead designed for heavy continuous loads with ample strength for shock loads. Industrial lip type seals on motor and output shaft. Ball bearing on output shaft for high radial and axial load capacity. Permanently lubricated with high-performance lubricant. Bronze gear for high shock load capability. Hardened and ground worm for strength and long life.
Request a Quote
Description
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Rugged gearhead designed for heavy continuous loads with ample strength for shock loads. Industrial lip type seals on motor and output shaft. Ball bearing on output shaft for high radial and axial load capacity. Permanently lubricated with high-performance lubricant. Bronze gear for high shock load capability. Hardened and ground worm for strength and long life.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
48R-5H Series 3-Phase AC Inverter Duty Right Angle Gearmotor - 2281 - Bodine Electric Company
Peosta, IA, United States
48R-5H Series 3-Phase AC Inverter Duty Right Angle Gearmotor
2281
48R-5H Series 3-Phase AC Inverter Duty Right Angle Gearmotor 2281
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Rugged gearhead designed for heavy continuous loads with ample strength for shock loads. Industrial lip type seals on motor and output shaft. Ball bearing on output shaft for high radial and axial load capacity. Permanently lubricated with high-performance lubricant. Bronze gear for high shock load capability. Hardened and ground worm for strength and long life.
  • Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed.
  • Rugged gearhead designed for heavy continuous loads with ample strength for shock loads.
  • Industrial lip type seals on motor and output shaft.
  • Ball bearing on output shaft for high radial and axial load capacity.
  • Permanently lubricated with high-performance lubricant.
  • Bronze gear for high shock load capability.
  • Hardened and ground worm for strength and long life.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 2281
Product Name 48R-5H Series 3-Phase AC Inverter Duty Right Angle Gearmotor
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.7500 HP
Continuous Current 1.3 to 2.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1256 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
34R-Z Series Parallel Shaft AC Gearmotor - 0455 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
34R-WX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2832 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
42R-GB Series 3-Phase AC Inverter Duty Right Angle Gearmotor - 2236 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details