Grainger Industrial Supply Pillow Block/Bearing Housing 2X567

Description
DISCONTINUED BY MANUFACTURER, PILLOW BLOCK BEARING, BORE DIAMETER: , SHAFT CENTER HEIGHT: 1, OVERALL LENGTH: 4, MOUNT TYPE BOLT-THROUGH, MAXIMUM SPEED: 6,000 RPM, MAXIMUM PV 50,000 LB/SQ IN-FPM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PILLOW BLOCK BEARING, BORE DIAMETER: , SHAFT CENTER HEIGHT: 1, OVERALL LENGTH: 4, MOUNT TYPE BOLT-THROUGH, MAXIMUM SPEED: 6,000 RPM, MAXIMUM PV 50,000 LB/SQ IN-FPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 20670907 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
20670907
Pillow Block/Bearing Housing 20670907
DISCONTINUED BY MANUFACTURER, PILLOW BLOCK BEARING, BORE DIAMETER: , SHAFT CENTER HEIGHT: 1, OVERALL LENGTH: 4, MOUNT TYPE BOLT-THROUGH, MAXIMUM SPEED: 6,000 RPM, MAXIMUM PV 50,000 LB/SQ IN-FPM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PILLOW BLOCK BEARING, BORE DIAMETER: , SHAFT CENTER HEIGHT: 1, OVERALL LENGTH: 4, MOUNT TYPE BOLT-THROUGH, MAXIMUM SPEED: 6,000 RPM, MAXIMUM PV 50,000 LB/SQ IN-FPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 20670907
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH212 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.36 inch (60 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7509012 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 3.7 inch (94 mm)
View Details
1-3/16 in. ID, 5-27/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20619 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.59 inch (40.48 mm)
View Details
Split Plummer (Pillow) Block Housings - SNL 5 Series - SKF/Global
Specs
Bearing Type Ball; Plain; Spherical Roller; CARB Toroidal Roller Bearings
Bearing / Housing Features Plummer Block; Self-aligning (optional feature); Split Housing
Shaft Diameter 0.7874 to 6.3 inch (20 to 160 mm)
View Details
2 suppliers