Grainger Industrial Supply Pillow Block/Bearing Housing 2X530

Description
PILLOW BLOCK BEARING 3/4IN 2BOLT. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BEARING 3/4IN 2BOLT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 20670904 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
20670904
Pillow Block/Bearing Housing 20670904
PILLOW BLOCK BEARING 3/4IN 2BOLT. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BEARING 3/4IN 2BOLT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 20670904
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

1
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1 inch (25.4 mm)
Load Rating 3525 lbs (1599 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508946 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL320 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
View Details
Oil Cup Pillow Block Mounted Bearing - BKF19A - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details