Grainger Industrial Supply Pillow Block/Bearing Housing 2X405

Description
PILLOW BLOCK BEARING 3/4IN BORE 2BOLT. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BEARING 3/4IN BORE 2BOLT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 18539547 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
18539547
Pillow Block/Bearing Housing 18539547
PILLOW BLOCK BEARING 3/4IN BORE 2BOLT. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BEARING 3/4IN BORE 2BOLT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 18539547
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

1-7/8 in. ID, 7-3/4 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.16 inch (54.77 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508986 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 8.11 inch (206 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.38 inch (35 mm)
View Details
Cushion Pillow Block Mounted Bearing - NBE19A - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Locking Collar
View Details