Grainger Industrial Supply Pump Repair Kit 2P431

Description
EJECTOR JET PUMP SHALLOW WELL 1-1/4IN. FREE 2 YEAR RADWELL WARRANTY
Description
EJECTOR JET PUMP SHALLOW WELL 1-1/4IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pump Repair Kit - 37407312 - Radwell International
Willingboro, NJ, United States
Pump Repair Kit
37407312
Pump Repair Kit 37407312
EJECTOR JET PUMP SHALLOW WELL 1-1/4IN. FREE 2 YEAR RADWELL WARRANTY

EJECTOR JET PUMP SHALLOW WELL 1-1/4IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 37407312
Product Name Pump Repair Kit
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
6404F71-B Standard Centrifugal Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Trash Pump
Discharge Size 4.000 inch (102 mm)
Power Source NoSourceIncluded; Basic
View Details