Grainger Industrial Supply LED LAMP/BULB 22NY53

Description
RAISED INDICATOR LIGHT, LED, 120V, AC/DC. FREE 2 YEAR RADWELL WARRANTY
Description
RAISED INDICATOR LIGHT, LED, 120V, AC/DC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LED LAMP/BULB - 186361394 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
186361394
LED LAMP/BULB 186361394
RAISED INDICATOR LIGHT, LED, 120V, AC/DC. FREE 2 YEAR RADWELL WARRANTY

RAISED INDICATOR LIGHT, LED, 120V, AC/DC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Emitting Diodes (LED)
Product Number 186361394
Product Name LED LAMP/BULB
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
3W Mini High Power LED - ASMT-JB31-NNP01 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 454 to 460 nm (4540 to 4600 Å)
Viewing Angle 165 degrees
View Details
3 suppliers
Optoelectronics - LED Indication - Discrete - 1094500-SML-LX1210YGC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Yellow; Green; Multi-Colored; Green, Yellow
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 140 degrees
View Details
3 suppliers