Grainger Industrial Supply Bushing 1VGA7

Description
BUSHING, 2 X 1 INCH FITTING PIPE, MALE NPT X FEMALE NPT, 125 PSI, CLASS 125. FREE 2 YEAR RADWELL WARRANTY
Description
BUSHING, 2 X 1 INCH FITTING PIPE, MALE NPT X FEMALE NPT, 125 PSI, CLASS 125. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 219596480 - Radwell International
Willingboro, NJ, United States
Bushing
219596480
Bushing 219596480
BUSHING, 2 X 1 INCH FITTING PIPE, MALE NPT X FEMALE NPT, 125 PSI, CLASS 125. FREE 2 YEAR RADWELL WARRANTY

BUSHING, 2 X 1 INCH FITTING PIPE, MALE NPT X FEMALE NPT, 125 PSI, CLASS 125. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 219596480
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-3-1/2 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 3.5000 inch (88.90 mm)
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 13 DB 14 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.2500 inch (6.35 mm)
View Details