Grainger Industrial Supply Gear Motor 1LPW5

Description
GEAR MOTOR, 1/30 HP, 93 RPM, 32:1 RATIO, 90 VDC, CW/CCW, SINGLE GEARMOTOR SHAFT TYPE, ACETYL/STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR MOTOR, 1/30 HP, 93 RPM, 32:1 RATIO, 90 VDC, CW/CCW, SINGLE GEARMOTOR SHAFT TYPE, ACETYL/STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 18313563 - Radwell International
Willingboro, NJ, United States
Gear Motor
18313563
Gear Motor 18313563
GEAR MOTOR, 1/30 HP, 93 RPM, 32:1 RATIO, 90 VDC, CW/CCW, SINGLE GEARMOTOR SHAFT TYPE, ACETYL/STEEL. FREE 2 YEAR RADWELL WARRANTY

GEAR MOTOR, 1/30 HP, 93 RPM, 32:1 RATIO, 90 VDC, CW/CCW, SINGLE GEARMOTOR SHAFT TYPE, ACETYL/STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 18313563
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

Gear Motor - YHD-25RGM370-45K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 2.7 VDC
Continuous Current 2.1 amps
View Details
DC-Gearmotors Series 2619 ... SR ... IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 24.0 VDC
Torque Constant 4.45 in-oz/amp (31.4 mN-m/amp)
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297B-24V GP42-035 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details