ElectroCraft Motor LA34CKF-121R1

Description
STEPPING MOTOR 1.9AMP 1.8DEG. FREE 2 YEAR RADWELL WARRANTY
Description
STEPPING MOTOR 1.9AMP 1.8DEG. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 60544405 - Radwell International
Willingboro, NJ, United States
STEPPING MOTOR 1.9AMP 1.8DEG. FREE 2 YEAR RADWELL WARRANTY

STEPPING MOTOR 1.9AMP 1.8DEG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 60544405
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

P8 linear servo 25mm 252:1 - P8-25-252-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details
34R-WX Series Parallel Shaft AC Gearmotor - 1010 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
Precision Gearmotor with Spur Gearbox - C12**...14MS... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Spur
View Details