Grainger Industrial Supply Gear Motor 1L848B

Description
GEAR MOTOR, DC, PARALLEL SHAFT, 1/8 HP INPUT, 24 VDC, 5.45 AMP, 30 RPM, 254 IN-LB TORQUE. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR MOTOR, DC, PARALLEL SHAFT, 1/8 HP INPUT, 24 VDC, 5.45 AMP, 30 RPM, 254 IN-LB TORQUE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 215638227 - Radwell International
Willingboro, NJ, United States
Gear Motor
215638227
Gear Motor 215638227
GEAR MOTOR, DC, PARALLEL SHAFT, 1/8 HP INPUT, 24 VDC, 5.45 AMP, 30 RPM, 254 IN-LB TORQUE. FREE 2 YEAR RADWELL WARRANTY

GEAR MOTOR, DC, PARALLEL SHAFT, 1/8 HP INPUT, 24 VDC, 5.45 AMP, 30 RPM, 254 IN-LB TORQUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 215638227
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Gearmotors Series 1515 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
 - PGM.P029P0018-14 Brushed DC gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 12V
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
Precision Gearmotor with Spur Gearbox - C1631...14MS... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Spur
View Details