Gradient Lens Corporation LUXXOR LXXLG

Description
The high quality, 7' long Luxxor Light Guide can be used with any Hawkeye or Hawkeye Blue borescope and is required for all Luxxor light sources. Light is transmitted through glass fiber optics which are surrounded by a protective stainless steel coil. High light coupling efficiency is assured with its 0.16" (4mm) diameter active area.
Description
The high quality, 7' long Luxxor Light Guide can be used with any Hawkeye or Hawkeye Blue borescope and is required for all Luxxor light sources. Light is transmitted through glass fiber optics which are surrounded by a protective stainless steel coil. High light coupling efficiency is assured with its 0.16" (4mm) diameter active area.

Suppliers

Company
Product
Description
Supplier Links
LUXXOR - LXXLG - Gradient Lens Corporation
Rochester, NY, USA
LUXXOR
LXXLG
LUXXOR LXXLG
The high quality, 7' long Luxxor Light Guide can be used with any Hawkeye or Hawkeye Blue borescope and is required for all Luxxor light sources. Light is transmitted through glass fiber optics which are surrounded by a protective stainless steel coil. High light coupling efficiency is assured with its 0.16" (4mm) diameter active area.

The high quality, 7' long Luxxor Light Guide can be used with any Hawkeye or Hawkeye Blue borescope and is required for all Luxxor light sources. Light is transmitted through glass fiber optics which are surrounded by a protective stainless steel coil. High light coupling efficiency is assured with its 0.16" (4mm) diameter active area.

Supplier's Site

Technical Specifications

  Gradient Lens Corporation
Product Category Light Guides
Product Number LXXLG
Product Name LUXXOR
Light Guide Type Fiber Optic
Angle Flexible
Length 2134 mm (84 inch)
Diameter 4 mm (0.1575 inch)
Termination Geometry ACMI, Interchangeable
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, UV-VIS, 400 µm Core, 500 µm Clad, 1m Length, SMA - 78253 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 0.4000 mm (0.0157 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Light Pipes - 2170168-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details