Graco Inc. Diffusion Pump D31-255

Description
DIFUSSION PUMP, NON-METALLIC BOLTED PUMP, ACETAL FLUID SECTION, ACETAL CENTER, 3/8IN NPT PORTS, 7.0GPM MAX FLOW. FREE 2 YEAR RADWELL WARRANTY
Description
DIFUSSION PUMP, NON-METALLIC BOLTED PUMP, ACETAL FLUID SECTION, ACETAL CENTER, 3/8IN NPT PORTS, 7.0GPM MAX FLOW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Diffusion Pump - 73909388 - Radwell International
Willingboro, NJ, United States
Diffusion Pump
73909388
Diffusion Pump 73909388
DIFUSSION PUMP, NON-METALLIC BOLTED PUMP, ACETAL FLUID SECTION, ACETAL CENTER, 3/8IN NPT PORTS, 7.0GPM MAX FLOW. FREE 2 YEAR RADWELL WARRANTY

DIFUSSION PUMP, NON-METALLIC BOLTED PUMP, ACETAL FLUID SECTION, ACETAL CENTER, 3/8IN NPT PORTS, 7.0GPM MAX FLOW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 73909388
Product Name Diffusion Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 3 Syringe Pump - 100278 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Controller, Infl, Water - Air, Pump, 100 Psi, 100 Gpm - 936-2150-100 - Petersen Products Co.
Specs
Liquid Flow 100.000 GPM (378.79 L/min)
Media Water Pump
View Details
81 1/2E3-X1.5 1P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 1.500 inch (38.1 mm)
Power Source Electric Motor
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details